Sensata Technologies Reed Relays S2-05P

Description
RELAY REED SPST 700MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 700MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1351-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1351-ND
Reed Relays 725-1351-ND
RELAY REED SPST 700MA 5V

RELAY REED SPST 700MA 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S2-05P
Relays - Reed Relays S2-05P
RELAY REED SPST 700MA 5V

RELAY REED SPST 700MA 5V

Supplier's Site
Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 700 Ma, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3 - 59Y7862 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 700 Ma, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3
59Y7862
Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 700 Ma, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3 59Y7862
Reed Relay, S2 Series, 5 VDC, 160 ohm, 700 mA, 350 VDC, SPST-NO RoHS Compliant: Yes

Reed Relay, S2 Series, 5 VDC, 160 ohm, 700 mA, 350 VDC, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Reed Relay, Spst-No, 5Vdc, 0.7A, Th; Contact Configuration Sensata/cynergy3 - 27X7555 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 0.7A, Th; Contact Configuration Sensata/cynergy3
27X7555
Reed Relay, Spst-No, 5Vdc, 0.7A, Th; Contact Configuration Sensata/cynergy3 27X7555
REED RELAY, SPST-NO, 5VDC, 0.7A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:160ohm; Switching Current Max:700mA; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 0.7A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:160ohm; Switching Current Max:700mA; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1351-ND S2-05P 59Y7862 27X7555
Product Name Reed Relays Relays - Reed Relays Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 700 Ma, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3 Reed Relay, Spst-No, 5Vdc, 0.7A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB818-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details