Sensata Technologies Reed Relays DBT72410

Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1042-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1042-ND
Reed Relays 725-1042-ND
RELAY REED SPST-NC 2A 24V

RELAY REED SPST-NC 2A 24V

Buy Now Datasheet
Relays - Reed Relays - 1230490-DBT72410 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1230490-DBT72410
Relays - Reed Relays 1230490-DBT72410
Win Source Part Number: 1230490-DBT72410 Category: Relays>Reed Relays Series: DB Termination Style: PC Pin Package: Tray Contact Form: SPST-NC (1 Form B) Contact Material: Tungsten (W) Standard Package: 20 Coil Resistance: 925 Ohms Coil Current: 25.9 mA Operate Time: 2 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 2 A Switching Voltage: 7000VAC, 7000VDC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 20 VDC Must Release Voltage: 4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Sensata-Cynergy3 Other Names: DBT72410-ND,725-1042

Win Source Part Number: 1230490-DBT72410
Category: Relays>Reed Relays
Series: DB
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NC (1 Form B)
Contact Material: Tungsten (W)
Standard Package: 20
Coil Resistance: 925 Ohms
Coil Current: 25.9 mA
Operate Time: 2 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2 A
Switching Voltage: 7000VAC, 7000VDC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 20 VDC
Must Release Voltage: 4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Sensata-Cynergy3
Other Names: DBT72410-ND,725-1042

Buy Now Datasheet
Relays - Reed Relays DBT72410
RELAY REED SPST-NC 2A 24V

RELAY REED SPST-NC 2A 24V

Supplier's Site
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 91F5756 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
91F5756
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 91F5756
RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1042-ND 1230490-DBT72410 DBT72410 91F5756
Product Name Reed Relays Relays - Reed Relays Relays - Reed Relays Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details