The DBR70505FU is a normally closed high-voltage reed relay with 5 kV isolation and a 5 V DC coil, rated for up to 1000 V switching voltage and 3 A switching current. It uses rhodium contacts for low resistance and is PCB-mounted with flying leads for high-voltage connections. The contact capacitance is less than 0.2 pF, insulation resistance exceeds 10^10 Ω, and switching power is 50 W. Operate time is 2.0 ms, release time is 3.0 ms with a diode fitted. Operating temperature ranges from -20 °C to +70 °C. The relay is UL approved for pollution degree 2. Mounting center distance is 50.8 mm with M4 clearance holes of 4.8 mm to 5.1 mm diameter.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 725-DBR70505FU-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |