Sensata Technologies Reed Relays DBR72410

Description
RELAY REED SPST-NC 3A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 3A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1050-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1050-ND
Reed Relays 725-1050-ND
RELAY REED SPST-NC 3A 24V

RELAY REED SPST-NC 3A 24V

Buy Now Datasheet
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 - 91F5755 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
91F5755
Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 91F5755
RELAY, REED, SPST-NC, 1KV, 3A, THT; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NC, 1KV, 3A, THT; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays DBR72410
RELAY REED SPST-NC 3A 24V

RELAY REED SPST-NC 3A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1050-ND 91F5755 DBR72410
Product Name Reed Relays Relay, Reed, Spst-Nc, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1393771-5 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Reed Relays - 1237294-SHV05-1A85-78D4K - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 140 ohms
View Details
4 suppliers