Sensata Technologies Reed Relays S1-0504D

Description
RELAY REED 4KV SPST 5V SIP W/DIO
Request a Quote Datasheet
Description
RELAY REED 4KV SPST 5V SIP W/DIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1552-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1552-ND
Reed Relays 725-1552-ND
RELAY REED 4KV SPST 5V SIP W/DIO

RELAY REED 4KV SPST 5V SIP W/DIO

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S1-0504D
Relays - Reed Relays S1-0504D
RELAY REED 4KV SPST 5V SIP W/DIO

RELAY REED 4KV SPST 5V SIP W/DIO

Supplier's Site
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 - 98Y7639 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
98Y7639
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 98Y7639
REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:180ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:5V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:180ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1552-ND S1-0504D 98Y7639
Product Name Reed Relays Relays - Reed Relays Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2O1C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details