Sensata Technologies Reed Relays S8-0504

Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1357-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1357-ND
Reed Relays 725-1357-ND
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 - 27X7560 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3
27X7560
Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 27X7560
REED RELAY, SPST-NO, 5VDC, 1A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 1A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:120ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
S8-0504
Relays - Reed Relays S8-0504
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1357-ND 27X7560 S8-0504
Product Name Reed Relays Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
DRY REED RELAY, SPDT, MOMENTARY, 0.025A (COIL), 5VDC (COIL), 125mW (COIL), 0.25A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT - V23100V4305C000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw; Double Throw
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
REED RELAY, 1 FORM A, SPST-NO, 5V SURFACE MOUNT HIGH FREQUEN - CRF05-1A - Heilind Electronics, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers