Sensata Technologies Reed Relays S1-0504M

Description
RELAY REED 4KV SPST 5V SIP SCREE
Request a Quote Datasheet
Description
RELAY REED 4KV SPST 5V SIP SCREE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1554-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1554-ND
Reed Relays 725-1554-ND
RELAY REED 4KV SPST 5V SIP SCREE

RELAY REED 4KV SPST 5V SIP SCREE

Buy Now Datasheet
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 - 98Y7641 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
98Y7641
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 98Y7641
REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:5V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:180ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:5V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:180ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
S1-0504M
Relays - Reed Relays S1-0504M
RELAY REED 4KV SPST 5V SIP SCREE

RELAY REED 4KV SPST 5V SIP SCREE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1554-ND 98Y7641 S1-0504M
Product Name Reed Relays Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-172-162-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR021A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details