Sensata Technologies Reed Relays S8-2405VU

Description
RELAY REED SPST 1A 24V UL
Request a Quote Datasheet
Description
RELAY REED SPST 1A 24V UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1575-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1575-ND
Reed Relays 725-1575-ND
RELAY REED SPST 1A 24V UL

RELAY REED SPST 1A 24V UL

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S8-2405VU
Relays - Reed Relays S8-2405VU
RELAY REED SPST 1A 24V UL

RELAY REED SPST 1A 24V UL

Supplier's Site
Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3 - 25AC2391 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3
25AC2391
Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3 25AC2391
REED RELAY, SPST-NO, 1A, 350VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:1.55kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST-NO, 1A, 350VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:S8 Series; Relay Mounting:Through Hole; Coil Resistance:1.55kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1575-ND S8-2405VU 25AC2391
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 1A, 350Vdc, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Reed Relays - 374-1049-5-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers