Sensata Technologies Reed Relays DAT71210SU

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DAT71210SU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DAT71210SU-ND
Reed Relays DAT71210SU-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 - 98Y7550 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
98Y7550
Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 98Y7550
REED RELAY, SPST-NO, 7KV, 2A, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 7KV, 2A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DAT71210SU-ND 98Y7550
Product Name Reed Relays Reed Relay, Spst-No, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB818-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3H1B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details