onsemi Logic - Logic - Flip Flops - 74LCX821MSAX 74LCX821MSAX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134397-74LCX821MSAX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134397-74LCX821MSAX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX821MSAX
134397-74LCX821MSAX
Logic - Logic - Flip Flops - 74LCX821MSAX 134397-74LCX821MSAX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134397-74LCX821MSAX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134397-74LCX821MSAX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Flip Flops - 74LCX821MSAX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 74LCX821MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX821MSAX
Flip Flops 74LCX821MSAX
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74LCX821MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX821MSAX
Flip Flops 74LCX821MSAX
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX821MSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX821MSAX
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX821MSAX
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site
Logic - Flip Flops - 74LCX821MSAX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX821MSAX
Logic - Flip Flops 74LCX821MSAX
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 134397-74LCX821MSAX 74LCX821MSAX-ND 74LCX821MSAX 74LCX821MSAX 74LCX821MSAX
Product Name Logic - Logic - Flip Flops - 74LCX821MSAX Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 7 ns 7 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 1727-3795-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details