The SN74LVTH162374 is a 3.3-V ABT 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for low-voltage operation with TTL interface compatibility. It is supplied in a 48-pin TSSOP package (DGG) with a body size of 12.5 mm by 6.1 mm. The device features bus-hold circuitry, 22-Ω series resistors on outputs to reduce signal distortion, and supports hot-insertion with I_off and power-up 3-state functionality. It operates from 2.7 V to 3.6 V and maintains outputs in high-impedance state during power transitions. Outputs can source or sink up to 12 mA. The device complies with JESD17 for latch-up performance (>500 mA) and exceeds JESD22 ESD standards (2000 V HBM, 200 V MM). It is rated for -40°C to 85°C operation.
3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-TSSOP -40 to 85
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE DUAL 8BIT 48TSSOP
IC FF D-TYPE DUAL 8BIT 48TSSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVTH162374DGGRG4 | 74LVTH162374DGGRG4-ND | 74LVTH162374DGGRG4 | 74LVTH162374DGGRG4 | 74LVTH162374DGGRG4 |
| Product Name | SN74LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 5.3 ns | 5.3 ns | |||
| fMAX | 160 MHz | 160 MHz |