NXP Semiconductors Integrated Circuits (ICs) - Logic - Flip Flops 74LV574D,118

Description
Win Source Part Number: 1228089-74LV574D,118 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 70 MHz Alternative Parts (Cross-Reference): 74LV574D118; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935150590118,74LV574 D-T-ND,74LV574D-T Base Product Number: 74LV57 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1228089-74LV574D,118 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 70 MHz Alternative Parts (Cross-Reference): 74LV574D118; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935150590118,74LV574 D-T-ND,74LV574D-T Base Product Number: 74LV57 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1228089-74LV574D,118
Integrated Circuits (ICs) - Logic - Flip Flops 1228089-74LV574D,118
Win Source Part Number: 1228089-74LV574D,118 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 70 MHz Alternative Parts (Cross-Reference): 74LV574D118; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935150590118,74LV574 D-T-ND,74LV574D-T Base Product Number: 74LV57 Product Status: Obsolete

Win Source Part Number: 1228089-74LV574D,118
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 70 MHz
Alternative Parts (Cross-Reference): 74LV574D118;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935150590118,74LV574D-T-ND,74LV574D-T
Base Product Number: 74LV57
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - 74LV574D,118-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74LV574D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV574D,118
Logic - Flip Flops 74LV574D,118
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - 74LV574D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV574D,118
Flip Flops 74LV574D,118
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LV574D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LV574D,118
Integrated Circuits (ICs) - Logic - Flip Flops 74LV574D,118
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1228089-74LV574D,118 74LV574D,118-ND 74LV574D,118 74LV574D,118 74LV574D,118
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1V ~ 5.5V 1V ~ 5.5V 1V ~ 5.5V
Propagation Delay 17 ns 17 ns
fMAX 70 MHz 70 MHz
Low-level Output Current (Sink) 16 mA 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC377PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Flip Flops - 54S109FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details