STMicroelectronics, Inc. Flip Flops 74VCXH16374TTR

Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 497-1101-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1101-2-ND
Flip Flops 497-1101-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74VCXH16374TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VCXH16374TTR
Logic - Flip Flops 74VCXH16374TTR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VCXH16374TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VCXH16374TTR
Integrated Circuits (ICs) - Logic - Flip Flops 74VCXH16374TTR
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Flip Flops - 74VCXH16374TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VCXH16374TTR
Flip Flops 74VCXH16374TTR
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 497-1101-2-ND 74VCXH16374TTR 74VCXH16374TTR 74VCXH16374TTR
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175MTCX - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers