onsemi Flip Flops 74LVTH374SJ

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVTH374SJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVTH374SJ-ND
Flip Flops 74LVTH374SJ-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74LVTH374SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH374SJ
Logic - Flip Flops 74LVTH374SJ
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet
Flip Flops - 74LVTH374SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH374SJ
Flip Flops 74LVTH374SJ
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH374SJ-ND 74LVTH374SJ 74LVTH374SJ
Product Name Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV74D,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO14
Logic Family CMOS
View Details
3 suppliers
Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details