"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE DUAL 1BIT 14SSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC74ADB,112-ND | 74LVC74ADB,112 | 74LVC74ADB,112 | 74LVC74ADB,112 |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | ||
| Propagation Delay | 5.2 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA |