The 74LCX574MTR is an octal D-type flip-flop with non-inverting outputs and 3-state capability, designed for low voltage CMOS applications. It operates within a supply voltage range of 2.0V to 3.6V and is compatible with 5V signal environments. The device features a maximum clock frequency of 150 MHz at 3V, making it suitable for high-speed applications. Each output can drive a minimum of 24mA, ensuring robust performance in various circuit configurations. The flip-flop is controlled by a clock input and an output enable input, allowing for flexible data management. It retains data even when outputs are disabled, providing versatility in operation. The device also includes power-down protection on inputs and outputs, enhancing reliability. ESD protection is rated at over 2000V, ensuring durability in static-sensitive environments. The 74LCX574MTR is pin and function compatible with the 74 series 574, making it a suitable replacement in existing designs.
Manufacturer: STMicroelectronics
Win Source Part Number: 1008967-74LCX574MTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Alternative Parts (Cross-Reference): MC74LCX574DWR2G; 74LCX574M; TC74LCX574FW(X);
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOP
IC FF D-TYPE SNGL 8BIT 20SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1008967-74LCX574MTR | 74LCX574MTR-ND | 74LCX574MTR | 74LCX574MTR | 74LCX574MTR |
| Product Name | Logic - Logic - Flip Flops - 74LCX574MTR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Propagation Delay | 8.5 ns | 8.5 ns | |||
| fMAX | 150 MHz | 150 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |