"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 857944-74LCX374FT(AE
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CLS03
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOPB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOPB
IC FF D-TYPE SNGL 8BIT 20TSSOPB
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LCX374FT(AE)-ND | 857944-74LCX374FT(AE) | 74LCX374FT(AE) | 74LCX374FT(AE) | 74LCX374FT(AE) |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LCX374FT(AE) | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 8.5 ns |