"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 9BIT 24SSOP
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 9BIT 24SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC823ADB,118-ND | 74LVC823ADB,118 | 74LVC823ADB,118 | 74LVC823ADB,118 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 10 ns |