Toshiba Electronics (UK) Ltd Flip Flops 74LCX574FT

Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 264-74LCX574FTDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 264-74LCX574FTCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 264-74LCX574FTTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX574FT
857947-74LCX574FT
Logic - Logic - Flip Flops - 74LCX574FT 857947-74LCX574FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 857947-74LCX574FT Series: 74LCX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP197 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 74LCX574FT(AE), 74LCX574FT(AE)-ND

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 857947-74LCX574FT
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP197
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 74LCX574FT(AE), 74LCX574FT(AE)-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX574FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX574FT
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX574FT
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - 74LCX574FT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX574FT
Logic - Flip Flops 74LCX574FT
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - 74LCX574FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX574FT
Flip Flops 74LCX574FT
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 264-74LCX574FTDKR-ND 857947-74LCX574FT 74LCX574FT 74LCX574FT 74LCX574FT
Product Name Flip Flops Logic - Logic - Flip Flops - 74LCX574FT Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Flip Flops - 74AUP2G80GF,115 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details