STMicroelectronics, Inc. Logic - Logic - Flip Flops - 74V1G80STR 74V1G80STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 106358-74V1G80STR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 180MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 106358-74V1G80STR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 180MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74V1G80STR
106358-74V1G80STR
Logic - Logic - Flip Flops - 74V1G80STR 106358-74V1G80STR
Manufacturer: STMicroelectronics Win Source Part Number: 106358-74V1G80STR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 180MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 106358-74V1G80STR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 497-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1277-2-ND
Flip Flops 497-1277-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74V1G80STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74V1G80STR
Integrated Circuits (ICs) - Logic - Flip Flops 74V1G80STR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site
Logic - Flip Flops - 74V1G80STR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74V1G80STR
Logic - Flip Flops 74V1G80STR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Flip Flops - 74V1G80STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74V1G80STR
Flip Flops 74V1G80STR
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 106358-74V1G80STR 497-1277-2-ND 74V1G80STR 74V1G80STR 74V1G80STR
Product Name Logic - Logic - Flip Flops - 74V1G80STR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 8 ns 8 ns
fMAX 180 MHz 180 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC374SJX - Lingto Electronic Limited
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers
Flip Flops - 74LVC16374ADL,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
2 suppliers