Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007061-74LCX74MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Family Name: 74LCX74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LCX74T; 74LCX74TTR; SN74LVC74AQPWREP; V62/04669-02YE;
Introduction Date: January 26, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Flip Flop Dual D-Type Pos-Edge TSSOP14
Flip Flop Dual D-Type Pos-Edge TSSOP14
Flip Flop Dual D-Type Pos-Edge TSSOP14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
FLIP-FLOP, D-TYPE, 150MHZ, TSSOP-14; Logic Family / Base Number:74LCX74; Flip-Flop Type:D; Propagation Delay:-; Frequency:150MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 007061-74LCX74MTCX | 7614356 | 7614356P | 74LCX74MTCXTR-ND | 74LCX74MTCX | 74LCX74MTCX | 74LCX74MTCX | 31Y6422 |
| Product Name | Logic - Logic - Flip Flops - 74LCX74MTCX | Flip Flop ICs | Flip Flop ICs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Flip-Flop, D-Type, 150Mhz, Tssop-14; Logic Family / Base Number Onsemi |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |||||
| Propagation Delay | 7 ns | 8 ns | 7 ns | |||||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |