D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE DUAL 1BIT 14SSOP
IC FF D-TYPE DUAL 1BIT 14SSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC74ADB,118 | 1727-6001-2-ND | 74LVC74ADB,118 | 74LVC74ADB,118 | 74LVC74ADB,118 |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | SSOP14; SOP; SSOP | "14-SSOP (0.209"", 5.30mm Width)"; SSOP | 14-SSOP (0.209\", 5.30mm Width); SOP; SSOP | ||
| Logic Family | CMOS | ||||
| Flip-Flop Type | D | D | |||
| Supply Voltage | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V |