onsemi Logic - Logic - Flip Flops - 74LVTH273MTC 74LVTH273MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765909-74LVTH273MTC Series: 74LVTH Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Current - Quiescent: 190μA Input Capacitance: 3pF Part Status: Obsolete(EOL) Family Name: 74LVTH273 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): SN74LVT273PWLE; 74LVT273PW,118; 74LVT273PW,112; Introduction Date: July 30, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765909-74LVTH273MTC Series: 74LVTH Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Current - Quiescent: 190μA Input Capacitance: 3pF Part Status: Obsolete(EOL) Family Name: 74LVTH273 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): SN74LVT273PWLE; 74LVT273PW,118; 74LVT273PW,112; Introduction Date: July 30, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH273MTC
765909-74LVTH273MTC
Logic - Logic - Flip Flops - 74LVTH273MTC 765909-74LVTH273MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765909-74LVTH273MTC Series: 74LVTH Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Current - Quiescent: 190μA Input Capacitance: 3pF Part Status: Obsolete(EOL) Family Name: 74LVTH273 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): SN74LVT273PWLE; 74LVT273PW,118; 74LVT273PW,112; Introduction Date: July 30, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765909-74LVTH273MTC
Series: 74LVTH
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Current - Quiescent: 190μA
Input Capacitance: 3pF
Part Status: Obsolete(EOL)
Family Name: 74LVTH273
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): SN74LVT273PWLE; 74LVT273PW,118; 74LVT273PW,112;
Introduction Date: July 30, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 74LVTH273MTC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74LVTH273MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH273MTC
Logic - Flip Flops 74LVTH273MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH273MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH273MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH273MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - 74LVTH273MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH273MTC
Flip Flops 74LVTH273MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 765909-74LVTH273MTC 74LVTH273MTC-ND 74LVTH273MTC 74LVTH273MTC 74LVTH273MTC
Product Name Logic - Logic - Flip Flops - 74LVTH273MTC Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.9 ns 4.9 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HCT109DB,118 - Lingto Electronic Limited
Specs
fMAX 55 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers