The 74LVX174M is a low voltage hex D-type flip-flop designed for high-speed operation, primarily functioning as a 6-bit edge-triggered storage register. It captures data on the D inputs during the LOW-to-HIGH clock transition and features a Master Reset that clears all flip-flops simultaneously. This device is suitable for low power and low noise applications, particularly in 3.3V systems, and supports input voltage level translation from 5V to 3V. The 74LVX174M is housed in a 16-lead Small Outline Integrated Circuit (SOIC) package, making it compact for various applications. It operates within a supply voltage range of 2.0V to 3.6V and is rated for an operating temperature range of -40°C to +85°C. The device's electrical characteristics include low input leakage current and quiescent supply current, ensuring efficient performance in digital circuits.
D Flip-Flop, LV/LV-A/LVX/H Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVX174M | 74LVX174M-ND | 74LVX174M | 74LVX174M | 74LVX174M |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Package Type | SOP16; SOP | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Logic Family | CMOS | ||||
| Flip-Flop Type | D | D | |||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V |