Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076471-74VCX16722MTD
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 22
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.2 V to 3.6 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE SNGL 22BIT 64TSSOP
Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240", 6.10mm Width)
Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE SNGL 22BIT 64TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076471-74VCX16722MTDX | 74VCX16722MTDX-ND | 74VCX16722MTDX | 74VCX16722MTDX | 74VCX16722MTDX |
| Product Name | Logic - Logic - Flip Flops - 74VCX16722MTDX | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.2 V ~ 3.6 V | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | ||
| Propagation Delay | 3.6 ns | 3.6 ns | |||
| fMAX | 250 MHz | 250 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |