"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)
FLIP FLOP, D, -40 TO 125DEG C ROHS COMPLIANT: YES
IC FF D-TYPE SNGL 9BIT 24TSSOP
IC FF D-TYPE SNGL 9BIT 24TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC823APW,118-ND | 74LVC823APW,118 | 74AH2642 | 74LVC823APW,118 | 74LVC823APW,118 |
| Product Name | Flip Flops | Flip Flops | Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10 ns |