onsemi Flip Flops 74LVTH574WM

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVTH574WM-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVTH574WM-ND
Flip Flops 74LVTH574WM-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH574WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH574WM
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH574WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - 74LVTH574WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH574WM
Flip Flops 74LVTH574WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74LVTH574WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH574WM
Flip Flops 74LVTH574WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVTH574WM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH574WM
Logic - Flip Flops 74LVTH574WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH574WM-ND 74LVTH574WM 74LVTH574WM 74LVTH574WM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74ABT273CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details