Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008972-74LCX74BQX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-WFQFN Exposed Pad
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Alternative Parts (Cross-Reference): SN74LVC74ARGYR; 74LCX74M; 74LCX74MTR; 74LCX74BQX;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
IC FF D-TYPE DUAL 1BIT 14DQFN
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
IC FF D-TYPE DUAL 1BIT 14DQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LCX74BQXDKR-ND | 1008972-74LCX74BQX | 74LCX74BQX | 74LCX74BQX | 74LCX74BQX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LCX74BQX | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | ||
| Propagation Delay | 7 ns | 7 ns | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |