DIODES Incorporated Logic - Logic - Flip Flops - 74LVC273AT20-13 74LVC273AT20-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802418-74LVC273AT20- 13 Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4pF Temperature Range - Operating: -40°C ~ 125°C Clock Frequency: 230MHz Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 7.3ns at 3.3V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802418-74LVC273AT20- 13 Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4pF Temperature Range - Operating: -40°C ~ 125°C Clock Frequency: 230MHz Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 7.3ns at 3.3V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74LVC273AT20-13 - 802418-74LVC273AT20-13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVC273AT20-13
802418-74LVC273AT20-13
Logic - Logic - Flip Flops - 74LVC273AT20-13 802418-74LVC273AT20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802418-74LVC273AT20- 13 Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Reset Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4pF Temperature Range - Operating: -40°C ~ 125°C Clock Frequency: 230MHz Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 7.3ns at 3.3V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 802418-74LVC273AT20-13
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Reset
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Temperature Range - Operating: -40°C ~ 125°C
Clock Frequency: 230MHz
Manufacturer Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 7.3ns at 3.3V, 50pF

Buy Now
Flip Flops - 74LVC273AT20-13DICT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 31-74LVC273AT20-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 31-74LVC273AT20-13TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 31-74LVC273AT20-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 74LVC273AT20-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVC273AT20-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVC273AT20-13
Integrated Circuits (ICs) - Logic - Flip Flops 74LVC273AT20-13
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - 74LVC273AT20-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVC273AT20-13
Logic - Flip Flops 74LVC273AT20-13
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 802418-74LVC273AT20-13 74LVC273AT20-13DICT-ND 74LVC273AT20-13 74LVC273AT20-13 74LVC273AT20-13
Product Name Logic - Logic - Flip Flops - 74LVC273AT20-13 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 7.3 ns 7.3 ns
fMAX 230 MHz 230 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16374DL - Lingto Electronic Limited
Specs
fMAX 65 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT174PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details