NXP Semiconductors Flip Flops 74LVC821APW,112

Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVC821APW,112-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVC821APW,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVC821APW,112
Integrated Circuits (ICs) - Logic - Flip Flops 74LVC821APW,112
IC FF D-TYPE SNGL 10BIT 24TSSOP

IC FF D-TYPE SNGL 10BIT 24TSSOP

Supplier's Site
Flip Flops - 74LVC821APW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVC821APW,112-ND 74LVC821APW,112 74LVC821APW,112
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 7.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC374SJX - Lingto Electronic Limited
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HC273PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type SOT360-1
View Details