STMicroelectronics, Inc. Flip Flops 74LVX374TTR

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVX374TTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVX374TTR-ND
Flip Flops 74LVX374TTR-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 74LVX374TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX374TTR
Flip Flops 74LVX374TTR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVX374TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX374TTR
Logic - Flip Flops 74LVX374TTR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVX374TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVX374TTR
Integrated Circuits (ICs) - Logic - Flip Flops 74LVX374TTR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVX374TTR-ND 74LVX374TTR 74LVX374TTR 74LVX374TTR
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 14.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G74DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type VSSOP; SOP; SSOP
View Details
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details