onsemi Flip Flops 74LVX174MTC

Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVX174MTC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVX174MTC-ND
Flip Flops 74LVX174MTC-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 74LVX174MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVX174MTC
Flip Flops 74LVX174MTC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVX174MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVX174MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74LVX174MTC
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Logic - Flip Flops - 74LVX174MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVX174MTC
Logic - Flip Flops 74LVX174MTC
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVX174MTC-ND 74LVX174MTC 74LVX174MTC 74LVX174MTC
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Output Characteristics Non-Inverted
Propagation Delay 12.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F676/QLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Logic - Flip Flops - 74LVC1G74DC/S470,1 - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 32 mA
View Details
3 suppliers