"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007303-74LVT574MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVT574MTCXTR-ND | 007303-74LVT574MTCX | 74LVT574MTCX | 74LVT574MTCX | 74LVT574MTCX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LVT574MTCX | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Output Characteristics | 3-State | ||||
| Propagation Delay | 4.6 ns | 4.6 ns |