onsemi Logic - Logic - Flip Flops - 74LVQ374SC 74LVQ374SC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133111-74LVQ374SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 75MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74LVQ374 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 13ns at 3.3V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133111-74LVQ374SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 75MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74LVQ374 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 13ns at 3.3V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVQ374SC
1133111-74LVQ374SC
Logic - Logic - Flip Flops - 74LVQ374SC 1133111-74LVQ374SC
Manufacturer: ON Semiconductor Win Source Part Number: 1133111-74LVQ374SC Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 75MHz Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74LVQ374 Manufacturer Pack Quantity: 1,080 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 40μA Max Propagation Delay at V, Max CL: 13ns at 3.3V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1133111-74LVQ374SC
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 75MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVQ374
Manufacturer Pack Quantity: 1,080
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Iq): 40μA
Max Propagation Delay at V, Max CL: 13ns at 3.3V, 50pF

Buy Now
Flip Flops - 74LVQ374SC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVQ374SC-ND
Flip Flops 74LVQ374SC-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74LVQ374SC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVQ374SC
Logic - Flip Flops 74LVQ374SC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - 74LVQ374SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVQ374SC
Flip Flops 74LVQ374SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74LVQ374SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVQ374SC
Flip Flops 74LVQ374SC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVQ374SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVQ374SC
Integrated Circuits (ICs) - Logic - Flip Flops 74LVQ374SC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1133111-74LVQ374SC 74LVQ374SC-ND 74LVQ374SC 74LVQ374SC 74LVQ374SC
Product Name Logic - Logic - Flip Flops - 74LVQ374SC Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 13 ns 13 ns
fMAX 75 MHz 75 MHz
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74BQ-Q100X - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details