"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-7107-2-ND | 74LVC374ATTR | 74LVC374ATTR | 74LVC374ATTR |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 8.2 ns |