Texas Instruments SN74LVCH16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74LVCH16374ADGGRG4

Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote
Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVCH16374ADGGRG4 is a 16-bit edge-triggered D-type flip-flop designed for low-voltage operation, supporting a supply voltage range from 1.65 V to 3.6 V. It features three-state outputs and is capable of accepting input voltages up to 5.5 V, making it suitable for mixed-mode signal applications. The device has a maximum propagation delay of 4.5 ns at 3.3 V, ensuring fast operation. It includes bus-hold circuitry on data inputs to eliminate the need for external pull-up or pull-down resistors. The flip-flop is available in a TSSOP package with 48 pins and operates over a temperature range of -40°C to 125°C. ESD protection exceeds JESD 22 standards, providing robustness for various applications, including servers, PCs, and network switches.

Datasheet Summary
Powered by GS/AI

The 74LVCH16374ADGGRG4 is a 16-bit edge-triggered D-type flip-flop designed for low-voltage operation, supporting a supply voltage range from 1.65 V to 3.6 V. It features three-state outputs and is capable of accepting input voltages up to 5.5 V, making it suitable for mixed-mode signal applications. The device has a maximum propagation delay of 4.5 ns at 3.3 V, ensuring fast operation. It includes bus-hold circuitry on data inputs to eliminate the need for external pull-up or pull-down resistors. The flip-flop is available in a TSSOP package with 48 pins and operates over a temperature range of -40°C to 125°C. ESD protection exceeds JESD 22 standards, providing robustness for various applications, including servers, PCs, and network switches.

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74LVCH16374ADGGRG4 - Texas Instruments
Dallas, TX, United States
SN74LVCH16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
74LVCH16374ADGGRG4
SN74LVCH16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 74LVCH16374ADGGRG4
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 125

16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 125

Buy Now Datasheet
Flip Flops - 74LVCH16374ADGGRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVCH16374ADGGRG4
765795-74LVCH16374ADGGRG4
Logic - Logic - Flip Flops - 74LVCH16374ADGGRG4 765795-74LVCH16374ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 765795-74LVCH16374AD GGRG4 Series: 74LVCH Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Current - Quiescent: 20μA Input Capacitance: 5pF Family Name: 74LVCH16374 Categories: Integrated Circuits (ICs) Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74LVC16374ADGG,518; 74LVC16374ADGG; 74LVC16374ADGG,512; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765795-74LVCH16374ADGGRG4
Series: 74LVCH
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 5pF
Family Name: 74LVCH16374
Categories: Integrated Circuits (ICs)
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LVC16374ADGG,518; 74LVC16374ADGG; 74LVC16374ADGG,512;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Flip Flops - 74LVCH16374ADGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVCH16374ADGGRG4
Logic - Flip Flops 74LVCH16374ADGGRG4
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Flip Flops - 74LVCH16374ADGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVCH16374ADGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVCH16374ADGGRG4
Integrated Circuits (ICs) - Logic - Flip Flops 74LVCH16374ADGGRG4
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVCH16374ADGGRG4 74LVCH16374ADGGRG4-ND 765795-74LVCH16374ADGGRG4 74LVCH16374ADGGRG4 74LVCH16374ADGGRG4 74LVCH16374ADGGRG4
Product Name SN74LVCH16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - 74LVCH16374ADGGRG4 Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.9 ns 4.5 ns 4.5 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers