Nexperia B.V. Flip Flops 74LVTH574DB,118

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 568-9017-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
568-9017-2-ND
Flip Flops 568-9017-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 74LVTH574DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVTH574DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH574DB,118
Logic - Flip Flops 74LVTH574DB,118
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH574DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH574DB,118
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH574DB,118
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 568-9017-2-ND 74LVTH574DB,118 74LVTH574DB,118 74LVTH574DB,118
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 5.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G80DC,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details