STMicroelectronics, Inc. Flip Flops 74LVQ574MTR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVQ574MTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVQ574MTR-ND
Flip Flops 74LVQ574MTR-ND
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVQ574MTR
198241-74LVQ574MTR
Logic - Logic - Latches - 74LVQ574MTR 198241-74LVQ574MTR
Manufacturer: STMicroelectronics Win Source Part Number: 198241-74LVQ574MTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 6.1ns Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 198241-74LVQ574MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 6.1ns
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74LVQ574MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit 20-SOIC (0.295", 7.50mm Width)

Flip Flop Element Bit 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVQ574MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVQ574MTR
Integrated Circuits (ICs) - Logic - Flip Flops 74LVQ574MTR
IC FF D-TYPE QUAD 20SO

IC FF D-TYPE QUAD 20SO

Supplier's Site
Logic - Latches - 74LVQ574MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVQ574MTR
Logic - Latches 74LVQ574MTR
IC DTYPE LATCH 3-ST OCTAL 20SOP

IC DTYPE LATCH 3-ST OCTAL 20SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Logic Latches Logic Latches Flip-Flops Logic Latches
Product Number 74LVQ574MTR-ND 198241-74LVQ574MTR 74LVQ574MTR 74LVQ574MTR 74LVQ574MTR
Product Name Flip Flops Logic - Logic - Latches - 74LVQ574MTR Latches Integrated Circuits (ICs) - Logic - Flip Flops Logic - Latches
Package Type "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOP; SOP 20-SOIC (0.295\", 7.50mm Width); SOIC
Supply Voltage 2 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC1G74DC/C5 - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type VSSOP; SOP; SSOP
View Details
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details