NXP Semiconductors Flip Flops 74LV574DB,112

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LV574DB,112-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LV574DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LV574DB,112
Integrated Circuits (ICs) - Logic - Flip Flops 74LV574DB,112
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - 74LV574DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LV574DB,112
Flip Flops 74LV574DB,112
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LV574DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LV574DB,112
Logic - Flip Flops 74LV574DB,112
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LV574DB,112-ND 74LV574DB,112 74LV574DB,112 74LV574DB,112
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V 1V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174MTCX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC273PW/S911118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details