Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076354-74LCX74M
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Alternative Parts (Cross-Reference): SN74LVC74ARGYR; 74LCX74MTR; 74LCX74BQX;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74LCX74; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:150MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076354-74LCX74M | 74LCX74MFS-ND | 34C2220 | 74LCX74M | 74LCX74M | 74LCX74M |
| Product Name | Logic - Logic - Flip Flops - 74LCX74M | Flip Flops | D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |