"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007355-74LVX74MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 13.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Family Name: 74LVX74
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 85MHz
Alternative Parts (Cross-Reference): TC74LVX74FT(EL,M); TC74LVX74FT(EL); TC74LVX74FT;
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop
IC FF D-TYPE DUAL 1BIT 14TSSOP
FLIP FLOP, D, -40 TO 85DEG C; Logic Family / Base Number:74LVX74; Flip-Flop Type:D; Propagation Delay:8.2ns; Frequency:145MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVX74MTCXCT-ND | 007355-74LVX74MTCX | 74LVX74MTCX | 74LVX74MTCX | 01AH1674 | 74LVX74MTCX | 74LVX74MTCX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LVX74MTCX | Logic - Flip Flops | Flip Flop, D, -40 To 85Deg C; Logic Family / Base Number Onsemi | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | ||||
| Propagation Delay | 13.2 ns | 13.2 ns | 8.2 ns | ||||
| Low-level Output Current (Sink) | 4 mA | 4 mA | 4 mA |