The SN74LVC1G175 is a single D-type flip-flop designed for operation within a voltage range of 1.65 V to 5.5 V, making it suitable for various applications requiring flexible voltage compatibility. It features an asynchronous clear (CLR) input, allowing the output (Q) to be reset independently of the clock signal. The device transfers data from the input (D) to the output (Q) on the rising edge of the clock (CLK) when CLR is high. This flip-flop has a maximum propagation delay (t_pd) of 4.3 ns at 3.3 V, ensuring fast operation. It supports low power consumption with a maximum supply current (I_CC) of 10 µA, which is beneficial for battery-operated devices. The output can drive up to ±24 mA at 3.3 V, providing sufficient current for various loads. The SN74LVC1G175 is available in a compact SC70 package, making it suitable for space-constrained applications. It also includes features such as back-drive protection and supports live insertion and partial power-down modes, enhancing its versatility in complex systems. The device is fully specified for operation across a temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
Single D-Type Flip-Flop with Asynchronous Clear 6-SC70 -40 to 125
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC70-6
IC FF D-TYPE SNGL 1BIT SC70-6
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC1G175DCKTG4 | 74LVC1G175DCKTG4-ND | 74LVC1G175DCKTG4 | 74LVC1G175DCKTG4 | 74LVC1G175DCKTG4 |
| Product Name | SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 13.4 ns | 4 ns | |||
| fMAX | 150 MHz | 175 MHz | |||
| Operating Current | 0.0100 mA |