onsemi Flip Flops 74LVTH574MTC

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVTH574MTC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH574MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH574MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH574MTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - 74LVTH574MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH574MTC
Flip Flops 74LVTH574MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - 74LVTH574MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVTH574MTC
Flip Flops 74LVTH574MTC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH574MTC-ND 74LVTH574MTC 74LVTH574MTC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC273D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Flip Flops - 40174BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details