STMicroelectronics, Inc. Flip Flops 74LVQ174TTR

Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVQ174TTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LVQ174TTR-ND
Flip Flops 74LVQ174TTR-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVQ174TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVQ174TTR
Integrated Circuits (ICs) - Logic - Flip Flops 74LVQ174TTR
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site
Flip Flops - 74LVQ174TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LVQ174TTR
Flip Flops 74LVQ174TTR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVQ174TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVQ174TTR
Logic - Flip Flops 74LVQ174TTR
IC FF D-TYPE SNGL 6BIT 16TSSOP

IC FF D-TYPE SNGL 6BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVQ174TTR-ND 74LVQ174TTR 74LVQ174TTR 74LVQ174TTR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Output Characteristics Non-Inverted
Propagation Delay 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers