Manufacturer: STMicroelectronics
Win Source Part Number: 102658-74V1G80CTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
IC FF D-TYPE SNGL 1BIT SOT323-5
IC FF D-TYPE SNGL 1BIT SOT323-5
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 102658-74V1G80CTR | 497-7124-2-ND | 74V1G80CTR | 74V1G80CTR | 74V1G80CTR |
| Product Name | Logic - Logic - Flip Flops - 74V1G80CTR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 8 ns | 8 ns | |||
| fMAX | 180 MHz | 180 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |