onsemi Logic - Logic - Flip Flops - 74LCX574MSA 74LCX574MSA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132400-74LCX574MSA Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 150MHz Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74LCX574 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 8.5ns at 3.3V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1132400-74LCX574MSA Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 150MHz Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74LCX574 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 8.5ns at 3.3V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX574MSA
1132400-74LCX574MSA
Logic - Logic - Flip Flops - 74LCX574MSA 1132400-74LCX574MSA
Manufacturer: ON Semiconductor Win Source Part Number: 1132400-74LCX574MSA Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 150MHz Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74LCX574 Manufacturer Pack Quantity: 66 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 8.5ns at 3.3V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1132400-74LCX574MSA
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 150MHz
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX574
Manufacturer Pack Quantity: 66
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 8.5ns at 3.3V, 50pF

Buy Now
Flip Flops - 74LCX574MSA-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LCX574MSA-ND
Flip Flops 74LCX574MSA-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74LCX574MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX574MSA
Logic - Flip Flops 74LCX574MSA
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX574MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX574MSA
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX574MSA
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - 74LCX574MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX574MSA
Flip Flops 74LCX574MSA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74LCX574MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX574MSA
Flip Flops 74LCX574MSA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1132400-74LCX574MSA 74LCX574MSA-ND 74LCX574MSA 74LCX574MSA 74LCX574MSA
Product Name Logic - Logic - Flip Flops - 74LCX574MSA Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 8.5 ns 8.5 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F74DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family TTL
View Details
2 suppliers
 - 74HC273PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type SOT360-2
View Details