onsemi Logic - Logic - Flip Flops - 74LCX74SJ 74LCX74SJ

Description
D Flip-Flop
Request a Quote Datasheet
Description
D Flip-Flop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LCX74SJ - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop

D Flip-Flop

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LCX74SJ
100406-74LCX74SJ
Logic - Logic - Flip Flops - 74LCX74SJ 100406-74LCX74SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 100406-74LCX74SJ Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 7pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 100406-74LCX74SJ
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 7pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
Flip Flops - 74LCX74SJ-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74LCX74SJ-ND
Flip Flops 74LCX74SJ-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LCX74SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LCX74SJ
Integrated Circuits (ICs) - Logic - Flip Flops 74LCX74SJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site
Logic - Flip Flops - 74LCX74SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LCX74SJ
Logic - Flip Flops 74LCX74SJ
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet
Flip Flops - 74LCX74SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX74SJ
Flip Flops 74LCX74SJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Flip Flops - 74LCX74SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74LCX74SJ
Flip Flops 74LCX74SJ
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LCX74SJ 100406-74LCX74SJ 74LCX74SJ-ND 74LCX74SJ 74LCX74SJ 74LCX74SJ
Product Name Logic - Logic - Flip Flops - 74LCX74SJ Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Package Type SOP14; SOP "14-SOIC (0.209"", 5.30mm Width)"; SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Propagation Delay 7 ns 7 ns
fMAX 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DC-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details