onsemi Flip Flops 74LVTH162374MTX

Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote
Description
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVTH162374MTX is a low voltage 16-bit D-type flip-flop designed for bus-oriented applications. It features 3-STATE outputs and is byte controlled, allowing for flexible operation. The device includes bushold data inputs, which eliminate the need for external pull-up resistors for unused inputs. It operates at a low voltage of 3.3V while maintaining compatibility with 5V systems, making it suitable for various applications. The outputs have an equivalent series resistance of 25 ,Ѷ, reducing line noise and eliminating the need for external termination resistors. The flip-flops are fabricated using advanced BiCMOS technology, ensuring high-speed operation with low power dissipation. The part is available in a 48-lead Thin Shrink Small Outline Package (TSSOP) and is suitable for applications requiring reliable performance and minimal power consumption.

Datasheet Summary
Powered by GS/AI

The 74LVTH162374MTX is a low voltage 16-bit D-type flip-flop designed for bus-oriented applications. It features 3-STATE outputs and is byte controlled, allowing for flexible operation. The device includes bushold data inputs, which eliminate the need for external pull-up resistors for unused inputs. It operates at a low voltage of 3.3V while maintaining compatibility with 5V systems, making it suitable for various applications. The outputs have an equivalent series resistance of 25 ,Ѷ, reducing line noise and eliminating the need for external termination resistors. The flip-flops are fabricated using advanced BiCMOS technology, ensuring high-speed operation with low power dissipation. The part is available in a 48-lead Thin Shrink Small Outline Package (TSSOP) and is suitable for applications requiring reliable performance and minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74LVTH162374MTX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVTH162374MTX
076422-74LVTH162374MTX
Logic - Logic - Flip Flops - 74LVTH162374MTX 076422-74LVTH162374MTX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076422-74LVTH162374M TX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Alternative Parts (Cross-Reference): 74LVTH162374DGGRG4; 74LVTH162374MTX_Q; 74LVTH162374MTX_NF40 ; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076422-74LVTH162374MTX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 160MHz
Alternative Parts (Cross-Reference): 74LVTH162374DGGRG4; 74LVTH162374MTX_Q; 74LVTH162374MTX_NF40;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH162374MTX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH162374MTX
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH162374MTX
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site
Flip Flops - 74LVTH162374MTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Flip Flops - 74LVTH162374MTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74LVTH162374MTX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH162374MTX
Logic - Flip Flops 74LVTH162374MTX
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH162374MTX-ND 076422-74LVTH162374MTX 74LVTH162374MTX 74LVTH162374MTX 74LVTH162374MTX
Product Name Flip Flops Logic - Logic - Flip Flops - 74LVTH162374MTX Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 5.3 ns 5.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574ATDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74LV74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers