Single D-Type Flip-Flop with 3-State Output in a 6-pin SC70 package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4 ns at 3.3 V, ±24 mA output drive at 3.3 V, and a quiescent supply current of 10 μA max. Supports live insertion and partial-power-down mode. Operating temperature range is -40 °C to 125 °C.
Single D-Type Flip-Flop with 3-State Output 6-SC70 -40 to 125
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC70-6
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363
IC FF D-TYPE SNGL 1BIT SC70-6
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVC1G374DCKRG4 | 296-50864-2-ND | 74LVC1G374DCKRG4 | 74LVC1G374DCKRG4 | 74LVC1G374DCKRG4 |
| Product Name | SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 18.3 ns | 4 ns | |||
| fMAX | 150 MHz | 175 MHz |