"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765941-74LVX574MX
Series: 74LVX
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 16.7ns @ 3.3V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74LVX574MX-ND | 765941-74LVX574MX | 74LVX574MX | 74LVX574MX | 74LVX574MX |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74LVX574MX | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 16.7 ns | 16.7 ns |